Selecta Products Locking Device Plug 21426

Description
" NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP "
Datasheet
Description
" NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21426 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
21426
Locking Device Plug 21426
" NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.484 TO 0.75 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP "

"

  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING
  • 3 POLE(S)
  • 0.484 TO 0.75 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES RUBBER CORD GRIP

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 21426
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details