21426-S -- POWER INTERRUPTING PLUG
Selecta Products
Power Interrupting Plug
21426-S
Description
"
METALLIC MATERIAL
4 WIRE(S)
3 POLE(S)
0.484 TO 0.75 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
INCLUDES TAB WITH RUBBER CORD GRIP
"
Description
"
METALLIC MATERIAL
4 WIRE(S)
3 POLE(S)
0.484 TO 0.75 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
INCLUDES TAB WITH RUBBER CORD GRIP
"
Datasheet
Suppliers
"
METALLIC MATERIAL
4 WIRE(S)
3 POLE(S)
0.484 TO 0.75 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
INCLUDES TAB WITH RUBBER CORD GRIP
"
"
- METALLIC MATERIAL
- 4 WIRE(S)
- 3 POLE(S)
- 0.484 TO 0.75 INCH CORD SIZE
- 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING
- TURNLOK[R] BRAND
- INCLUDES TAB WITH RUBBER CORD GRIP
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
21426-S |
|
Product Name
|
Power Interrupting Plug |
|
Device Type
|
Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details