Selecta Products Power Interrupting Receptacle 21420

Description
" SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 21420 - Selecta Products
Tehachapi, CA, USA
Power Interrupting Receptacle
21420
Power Interrupting Receptacle 21420
" SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE, ANGLED TYPE
  • DIE-CAST MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 3 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 21420
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Receptacle - F44.27A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
3 Outlets Grounding Adapter with Cover, 3-Prong to 3-Prong Green - 5509 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details