Selecta Products GFCI Duplex Receptacle 2097-TRWRLA

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL P "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL P "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-TRWRLA - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
2097-TRWRLA
GFCI Duplex Receptacle 2097-TRWRLA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL P "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
  • CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPACT RESISTANT
  • GROUNDING TYPE SELF-GROUNDING
  • CONTACT MATERIAL 0.03 INCH BRASS
  • MOUNTING STRAP MATERIAL GALVANIZED STEEL
  • TEMPERATURE RATING -35 TO 66 DEG C
  • INCLUDES WALL P

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2097-TRWRLA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206613-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q439-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers