"
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
INTERRUPT RATING 10 KILOAMPERE
APPLICABLE STANDARD FED SPEC WC596
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
INTERRUPT RATING 10 KILOAMPERE
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
INTERRUPT RATING 10 KILOAMPERE
APPLICABLE STANDARD FED SPEC WC596
"
"
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
BLACK COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H