Selecta Products Combination Switch/Receptacle 2097-NTLTRLA

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR UL 498, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 VAC 20 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR UL 498, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 VAC 20 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 2097-NTLTRLA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
2097-NTLTRLA
Combination Switch/Receptacle 2097-NTLTRLA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR UL 498, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 VAC 20 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 VAC 20 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2097-NTLTRLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - DMRBU BLACK BOX - Powell Electronics, Inc.
Specs
Device Type Receptacle
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details