Selecta Products GFCI Duplex Receptacle 2097-HGTRRED

Description
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-HGTRRED - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
2097-HGTRRED
GFCI Duplex Receptacle 2097-HGTRRED
" DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • RED COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
  • INTERRUPT RATING 10 KILOAMPERE
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2097-HGTRRED
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6780-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers