Selecta Products GFCI Duplex Receptacle 2095-I

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2095-I - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
2095-I
GFCI Duplex Receptacle 2095-I
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2095-I
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Connector - K41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Circular Power Connectors - 206036-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details