Selecta Products GFCI Duplex Receptacle 2094-HGW

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2094-HGW - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
2094-HGW
GFCI Duplex Receptacle 2094-HGW
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2094-HGW
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Four Position Accessory Power Module - 83020131 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Heavy Duty Power Connectors - 403025 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details