Selecta Products Locking Flanged Male Base Inlet 20418

Description
" POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION "
Datasheet
Description
" POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 20418 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
20418
Locking Flanged Male Base Inlet 20418
" POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION "

"

  • POWER INTERRUPTING TYPE
  • POLYCARBONATE MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H
  • GRADE INDUSTRIAL SPECIFICATION

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 20418
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-8 - TE Connectivity
Specs
Device Type Receptacle; Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
IP44 Splashproof Large Box Receptacle - D42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers