Selecta Products Incandescent Lampholder 201

Description
TEMPORARY LIGHTING TYPE 1.75 INCH DIA X 1.75 INCH H SIZE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING RUBBER BODY MATERIAL 660 W LAMP WATTAGE (2) 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR
Datasheet
Description
TEMPORARY LIGHTING TYPE 1.75 INCH DIA X 1.75 INCH H SIZE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING RUBBER BODY MATERIAL 660 W LAMP WATTAGE (2) 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 201 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
201
Incandescent Lampholder 201
TEMPORARY LIGHTING TYPE 1.75 INCH DIA X 1.75 INCH H SIZE UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING RUBBER BODY MATERIAL 660 W LAMP WATTAGE (2) 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR
  • TEMPORARY LIGHTING TYPE
  • 1.75 INCH DIA X 1.75 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • RUBBER BODY MATERIAL
  • 660 W LAMP WATTAGE
  • (2) 6 INCH WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 201
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 227837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details