Selecta Products Incandescent Lampholder Extender/Adapter 2006

Description
" MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "
Datasheet
Description
" MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2006 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder Extender/Adapter
2006
Incandescent Lampholder Extender/Adapter 2006
" MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "

"

  • MEDIUM TO MEDIUM TYPE
  • PHENOLIC MATERIAL
  • 1.1875 INCH MAX. EXTENSION
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1-PIECE CONSTRUCTION
  • OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H
  • COLOR WHITE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 2006
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details