Selecta Products Incandescent Lampholder Extender/Adapter 2005

Description
" MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "
Datasheet
Description
" MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2005 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder Extender/Adapter
2005
Incandescent Lampholder Extender/Adapter 2005
" MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE "

"

  • MEDIUM TO MEDIUM TYPE
  • PORCELAIN MATERIAL
  • 1.25 INCH MAX. EXTENSION
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1-PIECE CONSTRUCTION
  • OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H
  • COLOR WHITE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 2005
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details