Selecta Products Incandescent Lampholder 19980-PG

Description
" ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN "
Datasheet
Description
" ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19980-PG - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
19980-PG
Incandescent Lampholder 19980-PG
" ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN "

"

  • ELECTROLLER TYPE
  • 2 INCH DIA X 2.5 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS BUSHING MOUNTING
  • METAL BODY MATERIAL
  • SHELL CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SET SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • SIZE 5.5 INCH L CHAIN

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 19980-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Lamp Holders - 2892156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details