Selecta Products Incandescent Lampholder 19062

Description
" 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19062 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
19062
Incandescent Lampholder 19062
" 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • PONY CLEAT CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 19062
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 7090PG - Legrand
Specs
Lamp Base Holder Type Edison Screw
Material Metal
View Details