Selecta Products GFCI Duplex Receptacle 1597-TRWRI

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES W "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES W "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1597-TRWRI - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1597-TRWRI
GFCI Duplex Receptacle 1597-TRWRI
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPAC T RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES W "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
  • CONSTRUCTIONAL FEATURE TAMPER/WEATHER/IMPACT RESISTANT
  • GROUNDING TYPE AUTOMATIC GROUNDING
  • CONTACT MATERIAL 0.03 INCH BRASS
  • MOUNTING STRAP MATERIAL GALVANIZED STEEL
  • TEMPERATURE RATING -35 TO 66 DEG C
  • INCLUDES W

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1597-TRWRI
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403067 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details