Selecta Products Combination Switch/Receptacle 1597-SWTTRWCC4

Description
" DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 498/943, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE 60 HZ 1-POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet
Description
" DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 498/943, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE 60 HZ 1-POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1597-SWTTRWCC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1597-SWTTRWCC4
Combination Switch/Receptacle 1597-SWTTRWCC4
" DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 498/943, UL (CANADA AND US) APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE 60 HZ 1-POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE CONSTRUCTIONAL FEATURE TAMPER RESISTANT "

"

  • DECORATOR TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • UL 498/943, UL (CANADA AND US) APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC 15 AMPERE 60 HZ 1-POLE SWITCH TYPE
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1597-SWTTRWCC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details