"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL GALVANIZED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL GALVANIZED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL GALVANIZED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL