Selecta Products GFCI Duplex Receptacle 1595-TRWRNA

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-TRWRNA - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-TRWRNA
GFCI Duplex Receptacle 1595-TRWRNA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-TRWRNA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491080-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Heavy Duty Power Connectors - 403048 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details