Selecta Products Combination Switch/Receptacle 1595-SWTTRWCC4

Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-SWTTRWCC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-SWTTRWCC4
Combination Switch/Receptacle 1595-SWTTRWCC4
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
  • DECORATOR TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • UL 20/498/943 APPROVAL
  • 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-SWTTRWCC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details