Selecta Products Combination Switch/Receptacle 1595-SWTTRBKCC4

Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-SWTTRBKCC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-SWTTRBKCC4
Combination Switch/Receptacle 1595-SWTTRBKCC4
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
  • DECORATOR TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • UL 20/498/943 APPROVAL
  • 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-SWTTRBKCC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DLSB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Card Edge Power Connectors - 1761426-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details