Selecta Products Combination Switch/Receptacle 1595-SWTBKCC4

Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-SWTBKCC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-SWTBKCC4
Combination Switch/Receptacle 1595-SWTBKCC4
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 120 VAC 15 AMPERE 1-POLE SWITCH TYPE
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-SWTBKCC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details