"
DECORATOR TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
UL 498/943, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
LIGHT OUTPUT IN 1 FT FCD 0.1618 LUMEN
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
UL 498/943, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
LIGHT OUTPUT IN 1 FT FCD 0.1618 LUMEN
"
"
DECORATOR TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
UL 498/943, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
LIGHT OUTPUT IN 1 FT FCD 0.1618 LUMEN
"
"
DECORATOR TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
UL 498/943, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE 2-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE