Selecta Products GFCI Duplex Receptacle 1595-HGWL

Description
" ILLUMINATED DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ILLUMINATED DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-HGWL - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-HGWL
GFCI Duplex Receptacle 1595-HGWL
" ILLUMINATED DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ILLUMINATED DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.72 INCH W X 0.98 INCH D X 4.2 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-HGWL
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1604050-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 3-108-463 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details