Selecta Products GFCI Duplex Receptacle 1595-DSWRBKCC4

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING DURASHIELD[TM] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 3.313 INCH W X 5.125 INCH H CONSTRUCTIONAL FEATURE WEATHER RESISTANT, DUST AND INSECT RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING DURASHIELD[TM] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 3.313 INCH W X 5.125 INCH H CONSTRUCTIONAL FEATURE WEATHER RESISTANT, DUST AND INSECT RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-DSWRBKCC4 - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-DSWRBKCC4
GFCI Duplex Receptacle 1595-DSWRBKCC4
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING DURASHIELD[TM] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 3.313 INCH W X 5.125 INCH H CONSTRUCTIONAL FEATURE WEATHER RESISTANT, DUST AND INSECT RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • DURASHIELD[TM] BRAND
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 3.313 INCH W X 5.125 INCH H
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT, DUST AND INSECT RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-DSWRBKCC4
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 182918-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details