Selecta Products Combination Switch/Receptacle 1595-2SWTWCC4

Description
DECORATOR TYPE WHITE COLOR UL 20/498/943 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE NUMBER OF SWITCH 2
Datasheet
Description
DECORATOR TYPE WHITE COLOR UL 20/498/943 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE NUMBER OF SWITCH 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-2SWTWCC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-2SWTWCC4
Combination Switch/Receptacle 1595-2SWTWCC4
DECORATOR TYPE WHITE COLOR UL 20/498/943 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE NUMBER OF SWITCH 2
  • DECORATOR TYPE
  • WHITE COLOR
  • UL 20/498/943 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • NUMBER OF SWITCH 2
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-2SWTWCC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals - 770W-X2/10 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details