Selecta Products Combination Switch/Receptacle 1595-2SWTICC4

Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL (2) 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "
Datasheet
Description
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL (2) 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-2SWTICC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-2SWTICC4
Combination Switch/Receptacle 1595-2SWTICC4
" DECORATOR TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL (2) 120 VAC 15 AMPERE 1-POLE SWITCH TYPE NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE "

"

  • DECORATOR TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 20/498/943, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • (2) 120 VAC 15 AMPERE 1-POLE SWITCH TYPE
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-2SWTICC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1403 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details