Selecta Products Neon Lamp 1575

Description
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
Datasheet
Description
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Lamp - 1575 - Selecta Products
Tehachapi, CA, USA
Neon Lamp
1575
Neon Lamp 1575
UL 542 APPROVAL 125 V DESIGN VOLTAGE 1/25 W DESIGN WATTAGE 1/25 AMPERE DESIGN CURRENT RED EMITTED LIGHT COLOR DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H COLOR WHITE
  • UL 542 APPROVAL
  • 125 V DESIGN VOLTAGE
  • 1/25 W DESIGN WATTAGE
  • 1/25 AMPERE DESIGN CURRENT
  • RED EMITTED LIGHT COLOR
  • DESPARD[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • SIZE 0.759 INCH W X 1.422 INCH D X 1.258 INCH H
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Spectral Lamps
Product Number 1575
Product Name Neon Lamp
Spectral Lamp Neon
Unlock Full Specs
to access all available technical data

Similar Products

Neon Lamp - 1575 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Spectral Lamp Neon
Lamp Power 1 to 25 watts
View Details
Krypton/Xenon Bulb - 9250*040-XCL by Bulbrite Industries - Holtkoetter International, Inc.
Specs
Spectral Lamp Krypton/Xenon
Base Type E12
Mean Lumens 560 lm (44.6 cp)
View Details
Neon Lamp - 1575 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Spectral Lamp Neon
Lamp Power 1 to 25 watts
View Details
Surgical microscope lighting for medical - RFMM-2607 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Spectral Lamp Surgical microscope lighting
Base Type Screw Terminals (optional feature); used for microscope
Lamp Power 30 watts
View Details