Selecta Products Straight Blade Connector 1547

Description
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.99 INCH L "
Datasheet
Description
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.99 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 1547 - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
1547
Straight Blade Connector 1547
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.99 INCH L "

"

  • POLARIZED, STRAIGHT BLADE TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUSTTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.53 INCH DIA X 2.99 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1547
Product Name Straight Blade Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270428-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details