Selecta Products Straight Blade Power Plug 1431

Description
" YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "
Datasheet
Description
" YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1431 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
1431
Straight Blade Power Plug 1431
" YELLOW COLOR 14-30P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "

"

  • YELLOW COLOR
  • 14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • DESPARD[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1431
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172166-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365701 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
IP67 Watertight Angled Inlet - A32S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers