Selecta Products Incandescent Lampholder with Outlet 1406

Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet
Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder with Outlet
1406
Incandescent Lampholder with Outlet 1406
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 250 W WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • BLACK HOUSING COLOR
  • DESPARD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 1406
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 561943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details