Selecta Products Incandescent Lampholder with Outlet 1406-I

Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
Datasheet
Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406-I - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder with Outlet
1406-I
Incandescent Lampholder with Outlet 1406-I
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 250 W WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • IVORY HOUSING COLOR
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 1406-I
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 205982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details