Selecta Products Incandescent Lampholder with Outlet 1403

Description
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet
Description
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1403 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder with Outlet
1403
Incandescent Lampholder with Outlet 1403
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
  • 3.1 INCH SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 660 W WATTAGE
  • KEYLESS OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • BLACK HOUSING COLOR
  • DESPARD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 1403
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 4644418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details