Selecta Products Fluorescent Lampholder 13053-UN

Description
" LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT "
Datasheet
Description
" LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 13053-UN - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
13053-UN
Fluorescent Lampholder 13053-UN
" LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT "

"

  • LOW PROFILE TYPE
  • 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE
  • UL, CSA APPROVAL
  • 660 VOLT VOLTAGE RATING
  • SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING
  • STANDARD LINEAR FLUORESCENT LAMP TYPE
  • 660 WATT LAMP WATTAGE
  • (4) QUICK WIRE TERMINAL TYPE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 13053-UN
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin; CFL Multi-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details