Selecta Products Double Throw AC Switch 1251-RED

Description
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D SIZE RED COLOR MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOLS, PUMPS, FANS AND AIR CONDITIONING APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING ROHS COMPLIANT "
Datasheet
Description
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D SIZE RED COLOR MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOLS, PUMPS, FANS AND AIR CONDITIONING APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING ROHS COMPLIANT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1251-RED - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1251-RED
Double Throw AC Switch 1251-RED
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D SIZE RED COLOR MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOLS, PUMPS, FANS AND AIR CONDITIONING APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING ROHS COMPLIANT "

"

  • 3-POSITION TYPE
  • 1.5 INCH W X 1.469 INCH D SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOLS, PUMPS, FANS AND AIR CONDITIONING APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • ROHS COMPLIANT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1251-RED
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Momentary
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details