Selecta Products Straight Blade Low Power Plug 123-PW

Description
" PARALLEL, NON-POLARIZED TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H "
Datasheet
Description
" PARALLEL, NON-POLARIZED TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-PW - Selecta Products
Tehachapi, CA, USA
Straight Blade Low Power Plug
123-PW
Straight Blade Low Power Plug 123-PW
" PARALLEL, NON-POLARIZED TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 3/10 AMPERE CURRENT RATING 2 POLE(S) 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H "

"

  • PARALLEL, NON-POLARIZED TYPE
  • WHITE COLOR
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 3/10 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE
  • SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 123-PW
Product Name Straight Blade Low Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSYXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details