Selecta Products Double Throw AC Switch 1228-I

Description
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1228-I - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1228-I
Double Throw AC Switch 1228-I
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 HP AT 120/240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 3-POSITION, 2-CIRCUIT TYPE
  • 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 HP AT 120/240 VAC POWER RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1228-I
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details