Selecta Products Double Throw AC Switch 1226-W

Description
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE WHITE COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE WHITE COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1226-W - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1226-W
Double Throw AC Switch 1226-W
" 3-POSITION, 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE WHITE COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 3-POSITION, 2-CIRCUIT TYPE
  • 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
  • WHITE COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1226-W
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details