"
3-POSITION, 2-CIRCUIT TYPE
1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SPDT CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
TOGGLE HANDLE TYPE
UL, CSA APPROVAL
SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
3-POSITION, 2-CIRCUIT TYPE
1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SPDT CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
TOGGLE HANDLE TYPE
UL, CSA APPROVAL
SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
3-POSITION, 2-CIRCUIT TYPE
1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SPDT CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
TOGGLE HANDLE TYPE
UL, CSA APPROVAL
SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
3-POSITION, 2-CIRCUIT TYPE
1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
WHITE COLOR
SPDT CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
TOGGLE HANDLE TYPE
UL, CSA APPROVAL
SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
1221-W
Product Name
Double Throw AC Switch
Switch Type
Toggle
Switch Function
Maintained
Pole & Throw Specifications
Single Pole, Double Throw
Standards / Compliances
CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems