Selecta Products Straight Blade Plug 111-MC

Description
RUBBER MATERIAL BLACK COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
Datasheet
Description
RUBBER MATERIAL BLACK COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-MC - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
111-MC
Straight Blade Plug 111-MC
RUBBER MATERIAL BLACK COLOR 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
  • RUBBER MATERIAL
  • BLACK COLOR
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.56 INCH DIA X 2.69 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 111-MC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254377 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details