Selecta Products Straight Blade Plug 111-GMC

Description
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet
Description
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 111-GMC - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
111-GMC
Straight Blade Plug 111-GMC
RUBBER MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
  • RUBBER MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.5 INCH W X 2.69 INCH H
  • INCLUDES VINYL CORD CLAMP WITH INNER ASSEMBLY
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 111-GMC
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules KFA 1-POLE 10A POWER ENTRY MODULE - 685-4301.5015 - Utmel Electronic Limited
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel Mount, Flange
View Details
3 suppliers
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
AC Power Plugs & Receptacles - G32.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details