Selecta Products Specialty Toggle Switch 1081

Description
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN "
Datasheet
Description
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081 - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
1081
Specialty Toggle Switch 1081
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR BROWN "

"

  • HEAVY DUTY TYPE
  • 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
  • COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
  • 24 VAC/VDC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • COLOR BROWN

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1081
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON; Momentary OFF
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details