"
HEAVY DUTY TYPE
1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
24 VAC/VDC VOLTAGE RATING
3 AMPERE CURRENT RATING
SCREW TERMINAL TYPE
COLOR GRAY
"
Selecta Products
Done
Datasheet
Description
"
HEAVY DUTY TYPE
1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
24 VAC/VDC VOLTAGE RATING
3 AMPERE CURRENT RATING
SCREW TERMINAL TYPE
COLOR GRAY
"
"
HEAVY DUTY TYPE
1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
24 VAC/VDC VOLTAGE RATING
3 AMPERE CURRENT RATING
SCREW TERMINAL TYPE
COLOR GRAY
"
"
HEAVY DUTY TYPE
1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
SPDT CONTACT CONFIGURATION
MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
24 VAC/VDC VOLTAGE RATING
3 AMPERE CURRENT RATING
SCREW TERMINAL TYPE
COLOR GRAY
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Toggle Switches
Product Number
1081-KGRY
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Momentary
Momentary Contact Switch Function
Momentary ON; Momentary OFF
Pole & Throw Specifications
Single Pole, Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems