Selecta Products Specialty Toggle Switch 1081-I

Description
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY "
Datasheet
Description
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 1081-I - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
1081-I
Specialty Toggle Switch 1081-I
" HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY "

"

  • HEAVY DUTY TYPE
  • 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
  • COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION
  • 24 VAC/VDC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • COLOR IVORY

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1081-I
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON; Momentary OFF
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details