Selecta Products Straight Blade Power Connector 1053

Description
" NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "
Datasheet
Description
" NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1053 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Connector
1053
Straight Blade Power Connector 1053
" NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "

"

  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.32 TO 0.91 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 DIA X 3.57 D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1053
Product Name Straight Blade Power Connector
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details