Selecta Products Straight Blade Power Plug 1051

Description
" NYLON MATERIAL YELLOW COLOR 10-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "
Datasheet
Description
" NYLON MATERIAL YELLOW COLOR 10-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1051 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
1051
Straight Blade Power Plug 1051
" NYLON MATERIAL YELLOW COLOR 10-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "

"

  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 DIA X 3.57 D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1051
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254435 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details