Selecta Products Straight Blade Power Connector 1033

Description
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1033 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Connector
1033
Straight Blade Power Connector 1033
NYLON MATERIAL YELLOW COLOR 10-30R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1033
Product Name Straight Blade Power Connector
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details