Selecta Products Straight Blade Power Plug 1031

Description
" NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE "
Datasheet
Description
" NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1031 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
1031
Straight Blade Power Plug 1031
" NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE "

"

  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1031
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 719W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Straight Inlet - A51S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers