Selecta Products Straight Blade Plug 101-W

Description
" WHITE COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H "
Datasheet
Description
" WHITE COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 101-W - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
101-W
Straight Blade Plug 101-W
" WHITE COLOR 2 WIRE(S) RESIDENTIAL, LIGHT DUTY GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H "

"

  • WHITE COLOR
  • 2 WIRE(S)
  • RESIDENTIAL, LIGHT DUTY GRADE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.13 INCH W X 1.5 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 101-W
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254460 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details