10083-16 -- INCANDESCENT LAMPHOLDER
Selecta Products
Incandescent Lampholder
10083-16
Description
250 V VOLTAGE RATING
1/8 INCH IPS TAPPED BUSHING MOUNTING
METAL BODY MATERIAL
250 W LAMP WATTAGE
TURN KNOB OPERATOR TYPE
1 CIRCUIT(S)
MEDIUM LAMP BASE
Description
250 V VOLTAGE RATING
1/8 INCH IPS TAPPED BUSHING MOUNTING
METAL BODY MATERIAL
250 W LAMP WATTAGE
TURN KNOB OPERATOR TYPE
1 CIRCUIT(S)
MEDIUM LAMP BASE
Datasheet
Suppliers
250 V VOLTAGE RATING
1/8 INCH IPS TAPPED BUSHING MOUNTING
METAL BODY MATERIAL
250 W LAMP WATTAGE
TURN KNOB OPERATOR TYPE
1 CIRCUIT(S)
MEDIUM LAMP BASE
- 250 V VOLTAGE RATING
- 1/8 INCH IPS TAPPED BUSHING MOUNTING
- METAL BODY MATERIAL
- 250 W LAMP WATTAGE
- TURN KNOB OPERATOR TYPE
- 1 CIRCUIT(S)
- MEDIUM LAMP BASE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
10083-16 |
|
Product Name
|
Incandescent Lampholder |
|
Lamp Base Holder Type
|
Edison Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
250 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Lamp Base Holder Type
Bayonet
Lamp Base(s)
T-2 or T-3 1/4 Mini Bayonet
Maximum Voltage
250 volts
View Details